multicomp PRO Trans, Pnp, -60V, -2A, 150Deg C, 50W; Transistor Polarity Multicomp Pro TIP115

Description
TRANS, PNP, -60V, -2A, 150DEG C, 50W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Description
TRANS, PNP, -60V, -2A, 150DEG C, 50W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP115 is a PNP Darlington transistor designed for general-purpose amplifier and low-speed switching applications, packaged in a TO-220 case with three pins and a collector-connected case. It has a collector-emitter voltage rating of 60V, a continuous collector current of 2A, and a maximum power dissipation of 50W at 25°C. The collector-emitter saturation voltage is 2.5V maximum at 2A collector current and 8mA base current. The base-emitter on voltage is 2.8V maximum at 2A collector current and 4V collector-emitter voltage. The device includes a built-in base-emitter shunt resistor. The operating and storage junction temperature range is -65°C to +150°C. Thermal resistance from junction to case is 2.5°C/W.

Datasheet Summary
Powered by GS/AI

The TIP115 is a PNP Darlington transistor designed for general-purpose amplifier and low-speed switching applications, packaged in a TO-220 case with three pins and a collector-connected case. It has a collector-emitter voltage rating of 60V, a continuous collector current of 2A, and a maximum power dissipation of 50W at 25°C. The collector-emitter saturation voltage is 2.5V maximum at 2A collector current and 8mA base current. The base-emitter on voltage is 2.8V maximum at 2A collector current and 4V collector-emitter voltage. The device includes a built-in base-emitter shunt resistor. The operating and storage junction temperature range is -65°C to +150°C. Thermal resistance from junction to case is 2.5°C/W.

Suppliers

Company
Product
Description
Supplier Links
Trans, Pnp, -60V, -2A, 150Deg C, 50W; Transistor Polarity Multicomp Pro - 38K8291 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -60V, -2A, 150Deg C, 50W; Transistor Polarity Multicomp Pro
38K8291
Trans, Pnp, -60V, -2A, 150Deg C, 50W; Transistor Polarity Multicomp Pro 38K8291
TRANS, PNP, -60V, -2A, 150DEG C, 50W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANS, PNP, -60V, -2A, 150DEG C, 50W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:50W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 38K8291
Product Name Trans, Pnp, -60V, -2A, 150Deg C, 50W; Transistor Polarity Multicomp Pro
Transistor Type Trans, Pnp, -60V, -2A, 150Deg C, 50W; Transistor Polarity Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products