multicomp PRO Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp T23B060ASR2-15

Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:60°C; Reset Temperature:45°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:60°C; Reset Temperature:45°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp - 98K1995 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
98K1995
Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp 98K1995
TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:60°C; Reset Temperature:45°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

TEMPERATURE SENSOR, SPST-NO, 10A; Switching Temperature:60°C; Reset Temperature:45°C; Contact Operation:Normally Open; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1995
Product Name Temperature Sensor, Spst-No, 10A; Switching Temperature Multicomp
Set Point Range 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details