multicomp PRO Thermal Switch, Nc, 112°C; Switching Temperature Multicomp T23A112ASR2-15

Description
THERMAL SWITCH, NC, 112°C; Switching Temperature:112°C; Reset Temperature:97°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/15A, 250VAC/10A; RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NC, 112°C; Switching Temperature:112°C; Reset Temperature:97°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/15A, 250VAC/10A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 112°C; Switching Temperature Multicomp - 98K1991 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 112°C; Switching Temperature Multicomp
98K1991
Thermal Switch, Nc, 112°C; Switching Temperature Multicomp 98K1991
THERMAL SWITCH, NC, 112°C; Switching Temperature:112°C; Reset Temperature:97°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/15A, 250VAC/10A; RoHS Compliant: Yes

THERMAL SWITCH, NC, 112°C; Switching Temperature:112°C; Reset Temperature:97°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/15A, 250VAC/10A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1991
Product Name Thermal Switch, Nc, 112°C; Switching Temperature Multicomp
Set Point Range 234 F (112 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Hex Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details