multicomp PRO Temperature Sensor, Spst, 10A; Switching Temperature Multicomp T23A090ASR2-20

Description
TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:90°C; Reset Temperature:70°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:90°C; Reset Temperature:70°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst, 10A; Switching Temperature Multicomp - 74K2960 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst, 10A; Switching Temperature Multicomp
74K2960
Temperature Sensor, Spst, 10A; Switching Temperature Multicomp 74K2960
TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:90°C; Reset Temperature:70°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:90°C; Reset Temperature:70°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 74K2960
Product Name Temperature Sensor, Spst, 10A; Switching Temperature Multicomp
Set Point Range 194 F (90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Sub-Panel-Thermocouple Temperature Controller - Series 100 - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Set Point Range 0.0 to 1000 F (-17.78 to 538 C)
Voltage 28 to 240 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002401 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details