multicomp PRO Temperature Sensor, Spst, 10A; Switching Temperature Multicomp T23A070ASR2-15

Description
TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Spst, 10A; Switching Temperature Multicomp - 98K1989 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Spst, 10A; Switching Temperature Multicomp
98K1989
Temperature Sensor, Spst, 10A; Switching Temperature Multicomp 98K1989
TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

TEMPERATURE SENSOR, SPST, 10A; Switching Temperature:70°C; Reset Temperature:55°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1989
Product Name Temperature Sensor, Spst, 10A; Switching Temperature Multicomp
Set Point Range 158 F (70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase safety temperature limiter - Typ RAS - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 24 to 400 volts
View Details
Coupling Head Cartridge Thermostat -  - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Type 7T.81 - Panel thermostat - 7T8100002303 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details