multicomp PRO Thermal Switch, Nc, 50+C; Switching Temperature Multicomp T23A050ASR2-15

Description
THERMAL SWITCH, NC, 50+C; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NC, 50+C; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 50+C; Switching Temperature Multicomp - 98K1988 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 50+C; Switching Temperature Multicomp
98K1988
Thermal Switch, Nc, 50+C; Switching Temperature Multicomp 98K1988
THERMAL SWITCH, NC, 50+C; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

THERMAL SWITCH, NC, 50+C; Switching Temperature:50°C; Reset Temperature:35°C; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:125VAC/15A, 250VAC/10A, 250VAC/16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 98K1988
Product Name Thermal Switch, Nc, 50+C; Switching Temperature Multicomp
Set Point Range 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details
Type 7T.81 - Panel thermostat - 7T8100002301 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details