multicomp PRO Connector, Speaker, Jack, 4 Position; Product Range Multicomp Pro SVP562N

Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Speaker, Jack, 4 Position; Product Range Multicomp Pro - 19P1976 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Speaker, Jack, 4 Position; Product Range Multicomp Pro
19P1976
Connector, Speaker, Jack, 4 Position; Product Range Multicomp Pro 19P1976
CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes

CONNECTOR, SPEAKER, JACK, 4 POSITION; Product Range:-; No. of Contacts:4 Contact; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Black, BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P1976
Product Name Connector, Speaker, Jack, 4 Position; Product Range Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details