multicomp PRO Suppressors, Outlet; No. Of Outlets Multicomp SSC66F

Description
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:-; Product Range:-; Output Current:15ARoHS Compliant: No
Datasheet
Description
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:-; Product Range:-; Output Current:15ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressors, Outlet; No. Of Outlets Multicomp - 66N7712 - Newark, An Avnet Company
Chicago, IL, United States
Suppressors, Outlet; No. Of Outlets Multicomp
66N7712
Suppressors, Outlet; No. Of Outlets Multicomp 66N7712
SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:-; Product Range:-; Output Current:15ARoHS Compliant: No

SUPPRESSORS, OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:13kA; Energy Rating:-; Product Range:-; Output Current:15ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 66N7712
Product Name Suppressors, Outlet; No. Of Outlets Multicomp
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 7685349 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details