multicomp PRO Schottky Rect, Single, 40V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro SS24A+

Description
SCHOTTKY RECT, SINGLE, 40V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 40V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 40V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 15AC8708 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 40V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
15AC8708
Schottky Rect, Single, 40V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 15AC8708
SCHOTTKY RECT, SINGLE, 40V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 40V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 15AC8708
Product Name Schottky Rect, Single, 40V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464773P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG868C08R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.7600 volts
View Details