multicomp PRO Ssr, Panel Mount, 280Vac, 280Vac, 40A; Contact Configuration Multicomp SPC9671

Description
SSR, PANEL MOUNT, 280VAC, 280VAC, 40A; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40Vrms RoHS Compliant: No
Datasheet
Description
SSR, PANEL MOUNT, 280VAC, 280VAC, 40A; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40Vrms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Panel Mount, 280Vac, 280Vac, 40A; Contact Configuration Multicomp - 95B0402 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 280Vac, 280Vac, 40A; Contact Configuration Multicomp
95B0402
Ssr, Panel Mount, 280Vac, 280Vac, 40A; Contact Configuration Multicomp 95B0402
SSR, PANEL MOUNT, 280VAC, 280VAC, 40A; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40Vrms RoHS Compliant: No

SSR, PANEL MOUNT, 280VAC, 280VAC, 40A; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:280Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:40Vrms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 95B0402
Product Name Ssr, Panel Mount, 280Vac, 280Vac, 40A; Contact Configuration Multicomp
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
7 suppliers
Solid State Relays - 2946-859-702-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 2125493 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Time Delay Relay - 10165274 - Radwell International
Allen-Bradley / Rockwell Automation
View Details