The A1225 is a panel-mount solid state relay rated for 25A at 24-140 VAC with 90-280 VAC control voltage, featuring SCR output, zero voltage turn-on, and UL/CSA/TUV approval. It has a screw termination, aluminum baseplate, and UL 94 V-0 housing, with dimensions of 44.5 mm long by 25.4 mm wide by 12.4 mm high. The relay supports AC or DC control, has a maximum on-state voltage drop of 1.15 Vrms, and operates in ambient temperatures from -40 to 80°C. It includes a dielectric strength of 4000 Vrms and a typical weight of 74.9 g. Input requires 5-10 mA at 90-280 VAC, with a maximum turn-on time of 1/2 cycle and turn-off time of 30 ms.
Win Source Part Number: 1187243-A1225
Category: Relays>Solid State Relays
Series: 1
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 20
Voltage - Input: 90 ~ 280VAC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 25 A
Voltage - Load: 24 V ~ 140 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: CC1011,CC1011-NDR
Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 24-140V
SOLID STATE RELAY, 25A, 90-280VAC, PANEL; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 25A 120VAC AC
24 to 280 V (RMS) Voltage Rating, Panel Mount, SPST-NO Contact Form, SCR Output Type, Relays
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features
| Sensata Technologies | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | A1225 | 1187243-A1225 | CC1011-ND | A1225 | 37M1601 | A1225 | 70130412 |
| Product Name | Series-1 Relay | Relays - Solid State Relays | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 25A, 90-280Vac, Panel; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 90-280AC;Vol-Rtg 24-140AC |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | Panel | ||
| Input Voltage (Control Signal) Type | DC | AC | |||||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 90 to 280 volts | |||||
| Switch Configuration | FormA |