multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 2.4Mm; Pcb Support Type Multicomp SPC4908

Description
PCB MOUNTING, NYLON, 7.9MM X 2.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:3.962mm; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:2.4mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, NYLON, 7.9MM X 2.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:3.962mm; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:2.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 2.4Mm; Pcb Support Type Multicomp - 50N146 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 2.4Mm; Pcb Support Type Multicomp
50N146
Pcb Mounting, Nylon, 7.9Mm X 2.4Mm; Pcb Support Type Multicomp 50N146
PCB MOUNTING, NYLON, 7.9MM X 2.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:3.962mm; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:2.4mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 2.4MM; PCB Support Type:Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:3.962mm; External Width:7.874mm; Product Range:-; Body Material:Nylon; Overall Length:2.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 50N146
Product Name Pcb Mounting, Nylon, 7.9Mm X 2.4Mm; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
.156 Rnd, .312 L, F-F Alum Standoff - 1801C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers