multicomp PRO Cable Ties, 203Mm L, Nylon, Black, 50 Lb, Pk 100; Cable Tie Material Multicomp Pro SPC35236

Description
CABLE TIES, 203MM L, NYLON, BLACK, 50 LB, PK 100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes
Description
CABLE TIES, 203MM L, NYLON, BLACK, 50 LB, PK 100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Ties, 203mm long, are made from durable nylon (polyamide) and come in a black color. They are designed with outside serrations to minimize damage to cables while providing a maximum tensile strength of 50 lbs (approximately 22.7 kg). The ties can accommodate a maximum bundle diameter of 52mm. Each pack contains 100 ties, making them suitable for various applications where secure bundling is required. These cable ties are RoHS compliant, ensuring they meet environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Ties, 203mm long, are made from durable nylon (polyamide) and come in a black color. They are designed with outside serrations to minimize damage to cables while providing a maximum tensile strength of 50 lbs (approximately 22.7 kg). The ties can accommodate a maximum bundle diameter of 52mm. Each pack contains 100 ties, making them suitable for various applications where secure bundling is required. These cable ties are RoHS compliant, ensuring they meet environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 203Mm L, Nylon, Black, 50 Lb, Pk 100; Cable Tie Material Multicomp Pro - 71R4515 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 203Mm L, Nylon, Black, 50 Lb, Pk 100; Cable Tie Material Multicomp Pro
71R4515
Cable Ties, 203Mm L, Nylon, Black, 50 Lb, Pk 100; Cable Tie Material Multicomp Pro 71R4515
CABLE TIES, 203MM L, NYLON, BLACK, 50 LB, PK 100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

CABLE TIES, 203MM L, NYLON, BLACK, 50 LB, PK 100; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4515
Product Name Cable Ties, 203Mm L, Nylon, Black, 50 Lb, Pk 100; Cable Tie Material Multicomp Pro
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details