multicomp PRO Cable Ties; Cable Tie Material Multicomp Pro SPC35202

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Multicomp Pro - 71R4481 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Multicomp Pro
71R4481
Cable Ties; Cable Tie Material Multicomp Pro 71R4481
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:203mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:52mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4481
Product Name Cable Ties; Cable Tie Material Multicomp Pro
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details