multicomp PRO Soldering Tip Cleaning Sponge; Accessory Type Multicomp SPC34138

Description
SOLDERING TIP CLEANING SPONGE; Accessory Type:Cleaning Sponge; For Use With:Weller PH50, PH1201ESD, PH1201FE, PH1301ESD & PH1503 Soldering Tool Stands; Product Range:-; Plug Type:-; Body Material:Cellulose; Length:2.7"; Width:2.7" RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP CLEANING SPONGE; Accessory Type:Cleaning Sponge; For Use With:Weller PH50, PH1201ESD, PH1201FE, PH1301ESD & PH1503 Soldering Tool Stands; Product Range:-; Plug Type:-; Body Material:Cellulose; Length:2.7"; Width:2.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip Cleaning Sponge; Accessory Type Multicomp - 51R1913 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip Cleaning Sponge; Accessory Type Multicomp
51R1913
Soldering Tip Cleaning Sponge; Accessory Type Multicomp 51R1913
SOLDERING TIP CLEANING SPONGE; Accessory Type:Cleaning Sponge; For Use With:Weller PH50, PH1201ESD, PH1201FE, PH1301ESD & PH1503 Soldering Tool Stands; Product Range:-; Plug Type:-; Body Material:Cellulose; Length:2.7"; Width:2.7" RoHS Compliant: Yes

SOLDERING TIP CLEANING SPONGE; Accessory Type:Cleaning Sponge; For Use With:Weller PH50, PH1201ESD, PH1201FE, PH1301ESD & PH1503 Soldering Tool Stands; Product Range:-; Plug Type:-; Body Material:Cellulose; Length:2.7"; Width:2.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51R1913
Product Name Soldering Tip Cleaning Sponge; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 119657 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details