multicomp PRO Bumper, Recess, Rubber, 6.35Mm, Black, Pk25; Bumper / Feet Mounting Multicomp SPC21798

Description
BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:9.525mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:9.525mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Recess, Rubber, 6.35Mm, Black, Pk25; Bumper / Feet Mounting Multicomp - 18M5979 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Recess, Rubber, 6.35Mm, Black, Pk25; Bumper / Feet Mounting Multicomp
18M5979
Bumper, Recess, Rubber, 6.35Mm, Black, Pk25; Bumper / Feet Mounting Multicomp 18M5979
BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:9.525mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, RECESS, RUBBER, 6.35MM, BLACK, PK25; Bumper / Feet Mounting:Screw; Height:9.525mm; Base Diameter:19.1mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 18M5979
Product Name Bumper, Recess, Rubber, 6.35Mm, Black, Pk25; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 1.03 inch (26.1 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers