multicomp PRO Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Multicomp SPC21612

Description
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Multicomp - 11M2229 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Multicomp
11M2229
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Multicomp 11M2229
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hinged Round Male; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2229
Product Name Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Multicomp
Type & Shape Standoff; Hinged Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 220771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers