multicomp PRO Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Multicomp SPC21607

Description
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Multicomp - 11M2224 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Multicomp
11M2224
Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Multicomp 11M2224
SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Product Range:MC Round Brass Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2224
Product Name Spacer, Round, Brass, 0.25In X 25.4Mm; Standoff Material Multicomp
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers