multicomp PRO Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp SPC21599

Description
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp - 11M2216 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp
11M2216
Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp 11M2216
SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF ROUND AL 0.25IN X 38.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Round Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2216
Product Name Spacer/standoff Round Al 0.25In X 38.1Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 1950 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers