multicomp PRO Spacer, Hex Al 0.25In X 9.525Mm; Spacer Type Multicomp SPC21547

Description
SPACER, HEX AL 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.343mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX AL 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.343mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Al 0.25In X 9.525Mm; Spacer Type Multicomp - 11M2164 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Al 0.25In X 9.525Mm; Spacer Type Multicomp
11M2164
Spacer, Hex Al 0.25In X 9.525Mm; Spacer Type Multicomp 11M2164
SPACER, HEX AL 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.343mm RoHS Compliant: Yes

SPACER, HEX AL 0.25IN X 9.525MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:9.525mm; Product Range:-; Body Diameter:0.25"; Body Length:9.525mm; Bore Size:4.343mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2164
Product Name Spacer, Hex Al 0.25In X 9.525Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details