multicomp PRO Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp SPC21542

Description
SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:3.658mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp - 11M2159 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp
11M2159
Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp 11M2159
SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:3.658mm RoHS Compliant: Yes

SPACER, HEX AL 0.25IN X 19.05MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.556mm; Overall Length:19.05mm; Product Range:-; Body Diameter:0.25"; Body Length:19.05mm; Bore Size:3.658mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2159
Product Name Spacer, Hex Al 0.25In X 19.05Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 221128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers