multicomp PRO Spacer, Hex, Al 0.25In X 6.35Mm; Spacer Type Multicomp SPC21537

Description
SPACER, HEX, AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.048mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Al 0.25In X 6.35Mm; Spacer Type Multicomp - 11M2154 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Al 0.25In X 6.35Mm; Spacer Type Multicomp
11M2154
Spacer, Hex, Al 0.25In X 6.35Mm; Spacer Type Multicomp 11M2154
SPACER, HEX, AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.048mm RoHS Compliant: Yes

SPACER, HEX, AL 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm; Bore Size:3.048mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 11M2154
Product Name Spacer, Hex, Al 0.25In X 6.35Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers