multicomp PRO Pin Header, 12 Position, 0.197In; Gender Multicomp SPC15625

Description
PIN HEADER, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes
Description
PIN HEADER, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 12 Position, 0.197In; Gender Multicomp - 82K7896 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 12 Position, 0.197In; Gender Multicomp
82K7896
Pin Header, 12 Position, 0.197In; Gender Multicomp 82K7896
PIN HEADER, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes

PIN HEADER, 12 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Body Material:polymide; Colour:Green RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82K7896
Product Name Pin Header, 12 Position, 0.197In; Gender Multicomp
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details