multicomp PRO Pin Header, 18 Position, 0.2In; Gender Multicomp SPC15621

Description
PIN HEADER, 18 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide RoHS Compliant: Yes
Description
PIN HEADER, 18 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 18 Position, 0.2In; Gender Multicomp - 82K7892 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 18 Position, 0.2In; Gender Multicomp
82K7892
Pin Header, 18 Position, 0.2In; Gender Multicomp 82K7892
PIN HEADER, 18 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide RoHS Compliant: Yes

PIN HEADER, 18 POSITION, 0.2IN; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:18Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Body Material:polymide RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82K7892
Product Name Pin Header, 18 Position, 0.2In; Gender Multicomp
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details