multicomp PRO Plcc Socket, 84 Position, Through Hole; No. Of Contacts Multicomp SPC15571

Description
PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes
Description
PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 84 Position, Through Hole; No. Of Contacts Multicomp - 82K7843 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 84 Position, Through Hole; No. Of Contacts Multicomp
82K7843
Plcc Socket, 84 Position, Through Hole; No. Of Contacts Multicomp 82K7843
PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

PLCC SOCKET, 84 POSITION, THROUGH HOLE; No. of Contacts:84Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Nickel Plated Contacts; Pin Length:3.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K7843
Product Name Plcc Socket, 84 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products