The D Sub Adapter, 9Male-9Female, part number 79K5041, features a steel shell that is tin plated for durability. It includes gold-plated contacts over nickel, ensuring reliable connectivity. The insulator is made from PBT glass fiber reinforced material, rated UL94 V-0 for flame resistance. This adapter has a current rating of 3 A and can withstand a dielectric strength of 1,000 V for one minute. Its insulator resistance is a minimum of 1,000 M,Ѷ at 500 V DC, and it operates effectively within a temperature range of -55°C to +105°C. This product is RoHS compliant, making it suitable for environmentally conscious projects.
D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions
D Sub Connector Adaptor, Low Profile Telco, Standard D Sub, Plug, 9, Standard D Sub, Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79K5041 | 74M4596 |
| Product Name | D Sub Adapter, 9Male-9Female; D Sub Connector A Multicomp | D Sub Connector Adaptor, Low Profile Telco, Standard D Sub, Plug, 9, Standard D Sub, Receptacle Rohs Compliant Multicomp |
| Connector Type | D-Sub Connector |