multicomp PRO D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Multicomp SPC15463

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Multicomp - 79K5037 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Multicomp
79K5037
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Multicomp 79K5037
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:PCB Series; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 79K5037
Product Name D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data