multicomp PRO Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro SPC14917

Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Gray RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Gray RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro - 80K5359 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
80K5359
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro 80K5359
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Gray RoHS Compliant: Yes

STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80K5359
Product Name Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074555 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.472 inch (12 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822650 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details