multicomp PRO Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro SPC14913

Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro - 80K5355 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
80K5355
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro 80K5355
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Green RoHS Compliant: Yes

STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80K5355
Product Name Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824660 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 50428-1 - TE Connectivity
Specs
Material Copper, Brass
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details