multicomp PRO Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro SPC14911

Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro - 80K5353 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
80K5353
Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro 80K5353
STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Black RoHS Compliant: Yes

STRAIN RELIEF BOOT FLEXIBLE PVC COMPOUND; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions; Strain Relief Material:PVC (Polyvinylchloride); Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80K5353
Product Name Strain Relief Boot Flexible Pvc Compound; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 14 mm; 25 mm; 12 mm; Brass; Neoprene; Nickel - 70074612 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.000 inch (305 mm)
View Details