multicomp PRO Power Cord, Iec320-C13, 2.5M, 10A, Black; Connector Type A Multicomp SPC13316

Description
POWER CORD, IEC320-C13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC320-C13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec320-C13, 2.5M, 10A, Black; Connector Type A Multicomp - 11J4777 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec320-C13, 2.5M, 10A, Black; Connector Type A Multicomp
11J4777
Power Cord, Iec320-C13, 2.5M, 10A, Black; Connector Type A Multicomp 11J4777
POWER CORD, IEC320-C13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

POWER CORD, IEC320-C13, 2.5M, 10A, BLACK; Connector Type A:CEE 7/7 Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J4777
Product Name Power Cord, Iec320-C13, 2.5M, 10A, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
North American NEMA 6-15 Power Cord - 86226050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details