multicomp PRO Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp SPC13315

Description
POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp - 11J4776 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp
11J4776
Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp 11J4776
POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J4776
Product Name Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2550606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 120 inches - 412014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details