multicomp PRO Power Cord Iec60320C-13/14 3.25Ft 10A Black; Connector Type A Multicomp SPC13312

Description
POWER CORD IEC60320C-13/14 3.25FT 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-13/14 3.25FT 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-13/14 3.25Ft 10A Black; Connector Type A Multicomp - 11J3579 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13/14 3.25Ft 10A Black; Connector Type A Multicomp
11J3579
Power Cord Iec60320C-13/14 3.25Ft 10A Black; Connector Type A Multicomp 11J3579
POWER CORD IEC60320C-13/14 3.25FT 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD IEC60320C-13/14 3.25FT 10A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3579
Product Name Power Cord Iec60320C-13/14 3.25Ft 10A Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 821895-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 59.05 inch (1500 mm)
Rated Current 13 amps
View Details
CEE 7/7 RIGHT ANGLED to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 367003-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details