multicomp PRO Power Cord Iec60320C-13, 6.6Ft, 10A, Black; Connector Type A Multicomp SPC13311

Description
POWER CORD IEC60320C-13, 6.6FT, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-13, 6.6FT, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-13, 6.6Ft, 10A, Black; Connector Type A Multicomp - 11J3578 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13, 6.6Ft, 10A, Black; Connector Type A Multicomp
11J3578
Power Cord Iec60320C-13, 6.6Ft, 10A, Black; Connector Type A Multicomp 11J3578
POWER CORD IEC60320C-13, 6.6FT, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

POWER CORD IEC60320C-13, 6.6FT, 10A, BLACK; Connector Type A:IEC 60320 C13 Right Angle; Connector Type B:Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3578
Product Name Power Cord Iec60320C-13, 6.6Ft, 10A, Black; Connector Type A Multicomp
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36IN Straight Style Fan Power Cord with NEMA 1-15P Plug - 07100-SP036 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 36 inch (914 mm)
View Details
2 suppliers
International 16Amp C19 Connector Power Cord - 70009110250 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details