multicomp PRO Power Cord Nema5-15P/iec, 1.5Ft, 10A Black; Connector Type A Multicomp SPC13310

Description
POWER CORD NEMA5-15P/IEC, 1.5FT, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.5ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 1.5FT, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 1.5Ft, 10A Black; Connector Type A Multicomp - 11J3577 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 1.5Ft, 10A Black; Connector Type A Multicomp
11J3577
Power Cord Nema5-15P/iec, 1.5Ft, 10A Black; Connector Type A Multicomp 11J3577
POWER CORD NEMA5-15P/IEC, 1.5FT, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.5ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 1.5FT, 10A BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:457mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:1.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3577
Product Name Power Cord Nema5-15P/iec, 1.5Ft, 10A Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
North American 3x16 SJT Gray Cable - 86060070 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details