multicomp PRO Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp SPC13267

Description
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp - 11J3547 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp
11J3547
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp 11J3547
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3547
Product Name Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Sensor & Actuator Cables - 2496350 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 212004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
2 suppliers