multicomp PRO Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp SPC13247

Description
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp - 11J3527 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp
11J3527
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp 11J3527
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3527
Product Name Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 823472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 135 amps
View Details
NEMA 5-15P to IEC 60320 C5, 18AWG / 3C, SVT, 60C, 120 inches - 350050-LD01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details