Qualtek Electronics Corp. ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches 316005-01

Description
North American Power Cord 316005-01 ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote Datasheet
Description
North American Power Cord 316005-01 ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROJ 2
Mentor, OH, United States
ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches
316005-01
ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches 316005-01
North American Power Cord 316005-01 ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 60C Rating: 250VAC, 10A Jacket Color: Black Plug: ROJ 2", Strip 5/8" Other End: IEC 60320 C13 RIGHT ANGLED Approvals: UL, cUL Length: 79 inches

North American Power Cord
316005-01 ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 60C
Rating: 250VAC, 10A
Jacket Color: Black
Plug: ROJ 2", Strip 5/8"
Other End: IEC 60320 C13 RIGHT ANGLED
Approvals: UL, cUL
Length: 79 inches

Supplier's Site Datasheet
Power Cords Qualtek Electronics - 17B6576 - Newark, An Avnet Company
Chicago, IL, United States
Power Cords Qualtek Electronics
17B6576
Power Cords Qualtek Electronics 17B6576
POWER CORDS

POWER CORDS

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 316005-01 17B6576
Product Name ROJ 2", Strip 5/8" to IEC 60320 C13 RIGHT ANGLED, 18AWG / 3C, SJT, 60C, 79 inches Power Cords Qualtek Electronics
Cord Color Black
Approvals CEE
Number of Conductors 3
Male End Type ROJ 2", Strip 5/8"
Unlock Full Specs
to access all available technical data

Similar Products

BS 1363 to ROJ 50mm, Strip 5mm, 3 x 1.5, H05VV-F, 70C, 2500 mm - 369004-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to NEMA 5-15R Outdoor Extension Cord, 14AWG / 3C, SJTW, 105C, 72 inches - 250136-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals RoHS; UL Listing Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3
View Details
60IN 45° Style Fan Power Cord - 07145-60 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 60 inch (1524 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
CEE 7/7 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 363012-D01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details