multicomp PRO Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp SPC13245

Description
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp - 11J3525 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp
11J3525
Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp 11J3525
POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3525
Product Name Power Cord, Nema5-15P, 8Ft, 10A, Gray; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
NEMA 5-20P Hospital Grade (Clear) to IEC 60320 C19 Right Angled (Clear), 12AWG / 3C, SJT, 60C, 120 inches - 233106-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
North America NEMA 5-15 Power Cord - 70412000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details