multicomp PRO Power Strip, 8 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp SPC11117

Description
POWER STRIP, 8 OUTLET, 15A, 125V, 15FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet
Description
POWER STRIP, 8 OUTLET, 15A, 125V, 15FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 8 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp - 32C2094 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 8 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp
32C2094
Power Strip, 8 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp 32C2094
POWER STRIP, 8 OUTLET, 15A, 125V, 15FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No

POWER STRIP, 8 OUTLET, 15A, 125V, 15FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2094
Product Name Power Strip, 8 Outlet, 15A, 125V, 15Ft; No. Of Outlets Multicomp
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T6D1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685443 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
Mobile Power Station with Quick Charge - OME003.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details