multicomp PRO Power Strip, 8 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp SPC11116

Description
POWER STRIP, 8 OUTLET, 15A, 125V, 6FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet
Description
POWER STRIP, 8 OUTLET, 15A, 125V, 6FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip, 8 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp - 32C2093 - Newark, An Avnet Company
Chicago, IL, United States
Power Strip, 8 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp
32C2093
Power Strip, 8 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp 32C2093
POWER STRIP, 8 OUTLET, 15A, 125V, 6FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No

POWER STRIP, 8 OUTLET, 15A, 125V, 6FT; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Type:Standard Outlet Strip RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2093
Product Name Power Strip, 8 Outlet, 15A, 125V, 6Ft; No. Of Outlets Multicomp
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1580T10B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 10
Current 15.0 amps
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details