multicomp PRO Power Outlet Strip, 6 Outlet, 15A, 125V; No. Of Outlets Multicomp SPC11113

Description
POWER OUTLET STRIP, 6 OUTLET, 15A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 15A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 15A, 125V; No. Of Outlets Multicomp - 32C2090 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 15A, 125V; No. Of Outlets Multicomp
32C2090
Power Outlet Strip, 6 Outlet, 15A, 125V; No. Of Outlets Multicomp 32C2090
POWER OUTLET STRIP, 6 OUTLET, 15A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No

POWER OUTLET STRIP, 6 OUTLET, 15A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2090
Product Name Power Outlet Strip, 6 Outlet, 15A, 125V; No. Of Outlets Multicomp
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H60G1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 10
Current 20.0 amps
View Details
6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
Free Standing power strip with Quick Charge - OME003.3A1U1C.4 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details