multicomp PRO Power Outlet Strip, 4 Outlet, 15A, 125V; No. Of Outlets Multicomp SPC11112

Description
POWER OUTLET STRIP, 4 OUTLET, 15A, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No
Description
POWER OUTLET STRIP, 4 OUTLET, 15A, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 15A, 125V; No. Of Outlets Multicomp - 32C2089 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 15A, 125V; No. Of Outlets Multicomp
32C2089
Power Outlet Strip, 4 Outlet, 15A, 125V; No. Of Outlets Multicomp 32C2089
POWER OUTLET STRIP, 4 OUTLET, 15A, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No

POWER OUTLET STRIP, 4 OUTLET, 15A, 125V; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R-HG; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P-HG; Cable Length:4.6m; Product Range:-; Connector Colour:White RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2089
Product Name Power Outlet Strip, 4 Outlet, 15A, 125V; No. Of Outlets Multicomp
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T10C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 455286 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details