multicomp PRO Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp SPC11102

Description
POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp - 32C2079 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp
32C2079
Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp 32C2079
POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No

POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Product Range:-; Connector Colour:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2079
Product Name Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685386 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584H5B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
12 Right-Angle Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. - PS3612RA - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers