multicomp PRO Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp SPC11101

Description
POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Colour:Grey RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Colour:Grey RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp - 32C2078 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp
32C2078
Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp 32C2078
POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Colour:Grey RoHS Compliant: No

POWER OUTLET STRIP, 8 OUTLET, 15A, 125V; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Connector Colour:Grey RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2078
Product Name Power Outlet Strip, 8 Outlet, 15A, 125V; No. Of Outlets Multicomp
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 12
Current 15.0 amps
View Details
2 suppliers
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 374200 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type f - german schuko
View Details
Power Modules for Desks Desktop Power Strip 3 Outlet - OME005.3A1U1C.3 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details