multicomp PRO Power Outlet Strip, 6 Outlet, 20A, 125V; No. Of Outlets Multicomp SPC11096

Description
POWER OUTLET STRIP, 6 OUTLET, 20A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 20A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 20A, 125V; No. Of Outlets Multicomp - 32C2073 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 20A, 125V; No. Of Outlets Multicomp
32C2073
Power Outlet Strip, 6 Outlet, 20A, 125V; No. Of Outlets Multicomp 32C2073
POWER OUTLET STRIP, 6 OUTLET, 20A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: No

POWER OUTLET STRIP, 6 OUTLET, 20A, 125V; No. of Outlets:6Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:4.6m; Product Range:-; Connector Body Material:Aluminum Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C2073
Product Name Power Outlet Strip, 6 Outlet, 20A, 125V; No. Of Outlets Multicomp
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T6D1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685497 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type e - french
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details