multicomp PRO Diode, Tvs, 150V, 400W; Product Range Multicomp SMAJ150CA.

Description
DIODE, TVS, 150V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:167V; Breakdown VoltageRoHS Compliant: Yes
Description
DIODE, TVS, 150V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:167V; Breakdown VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Tvs, 150V, 400W; Product Range Multicomp - 51AK9391 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 150V, 400W; Product Range Multicomp
51AK9391
Diode, Tvs, 150V, 400W; Product Range Multicomp 51AK9391
DIODE, TVS, 150V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:167V; Breakdown VoltageRoHS Compliant: Yes

DIODE, TVS, 150V, 400W; Product Range:SMAJ1 Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:150V; Clamping Voltage Vc Max:243V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:167V; Breakdown VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 51AK9391
Product Name Diode, Tvs, 150V, 400W; Product Range Multicomp
VR 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
VR 800 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode - 99927530 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details