multicomp PRO Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Multicomp RP6-500

Description
SPACER, ROUND PVC 0.25INX12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND PVC 0.25INX12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Multicomp - 93N1005 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Multicomp
93N1005
Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Multicomp 93N1005
SPACER, ROUND PVC 0.25INX12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm RoHS Compliant: Yes

SPACER, ROUND PVC 0.25INX12.7MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.734mm; Overall Length:12.7mm; Product Range:-; Body Diameter:0.25"; Body Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1005
Product Name Spacer, Round Pvc 0.25Inx12.7Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details