multicomp PRO Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp RP4-250

Description
SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes
Description
SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp - 93N1001 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp
93N1001
Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp 93N1001
SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes

SPACER ROUND PVC 0.25IN X 6.4MM; Spacer Type:Round; Spacer Material:PVC (Polyvinylchloride); Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Body Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 93N1001
Product Name Spacer Round Pvc 0.25In X 6.4Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers