multicomp PRO Terminal, Ring Tongue, #4, Red, 16Awg; Stud Size - Metric Multicomp Pro RNYD1-3.2

Description
TERMINAL, RING TONGUE, #4, RED, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #4, RED, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #4, Red, 16Awg; Stud Size - Metric Multicomp Pro - 45P3947 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Red, 16Awg; Stud Size - Metric Multicomp Pro
45P3947
Terminal, Ring Tongue, #4, Red, 16Awg; Stud Size - Metric Multicomp Pro 45P3947
TERMINAL, RING TONGUE, #4, RED, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, RED, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Product Range:RNYD; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3947
Product Name Terminal, Ring Tongue, #4, Red, 16Awg; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details